KSB AG Double-acting Pneumatic Actuator ACTAIR

Description
Design Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuating quarter-turn valves. ACTAIR is equipped with a visual position indicator and adjustable travel stops for open/ closed position as standard. Manual override can be provided on request. For automated valve actuation, ACTAIR can be combined with AMTROBOX, AMTRONIC, SMARTRONIC or any other control unit with VDI/VDE 3845 interface. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar Actuator closing time 0 s Max. torque 17 Nm Min. ambient temperature, actuator 20 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes Face-to-face length 0 Max. closing force [N] 0. 00
Description
Design Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuating quarter-turn valves. ACTAIR is equipped with a visual position indicator and adjustable travel stops for open/ closed position as standard. Manual override can be provided on request. For automated valve actuation, ACTAIR can be combined with AMTROBOX, AMTRONIC, SMARTRONIC or any other control unit with VDI/VDE 3845 interface. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar Actuator closing time 0 s Max. torque 17 Nm Min. ambient temperature, actuator 20 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes Face-to-face length 0 Max. closing force [N] 0. 00

Suppliers

Company
Product
Description
Supplier Links
Double-acting Pneumatic Actuator - ACTAIR - KSB AG
Frankenthal, Germany
Double-acting Pneumatic Actuator
ACTAIR
Double-acting Pneumatic Actuator ACTAIR
Design Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuating quarter-turn valves. ACTAIR is equipped with a visual position indicator and adjustable travel stops for open/ closed position as standard. Manual override can be provided on request. For automated valve actuation, ACTAIR can be combined with AMTROBOX, AMTRONIC, SMARTRONIC or any other control unit with VDI/VDE 3845 interface. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar Actuator closing time 0 s Max. torque 17 Nm Min. ambient temperature, actuator 20 °C Ambient temperature, actuator 20- °C Actuator limit switch Yes Actuator position feedback Yes Face-to-face length 0 Max. closing force [N] 0. 00

Design
Double-acting pneumatic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 8 bar. Can be mounted on various types of valvestem ends (square end, flat end or key). Force transmission via rack-and-pinion, scotch-yoke or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuating quarter-turn valves. ACTAIR is equipped with a visual position indicator and adjustable travel stops for open/ closed position as standard. Manual override can be provided on request. For automated valve actuation, ACTAIR can be combined with AMTROBOX, AMTRONIC, SMARTRONIC or any other control unit with VDI/VDE 3845 interface.
Applications
All applications in water, energy and industrial engineering.

Overview of technical data

Actuator effect

Double- acting

Manual override for actuator

Yes

Type of control

Continuous- action actuation

Actuator movement

Rotation

Max. perm. temp., control press. medium

80 °C

Min. control pressure

3 bar

Actuator closing time

0 s

Max. torque

17 Nm

Min. ambient temperature, actuator

20 °C

Ambient temperature, actuator

20- °C

Actuator limit switch

Yes

Actuator position feedback

Yes

Face-to-face length

0

Max. closing force [N]

0. 00
Supplier's Site

Technical Specifications

  KSB AG
Product Category Pneumatic Valve Actuators
Product Number ACTAIR
Product Name Double-acting Pneumatic Actuator
Valve Motion Rotary
Operation Modulating
Control Signal Input Pressure
Pressure Control Signal Input 43.51 to 116 psi (30.62 to 81.66 m H2O)
Actuator Torque 177 to 155752 In-lbs (204 to 179592 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

125mm Bore Spring Return High-Temperature PTFE Coated Pneumatic Actuator - SR125VP - Bonomi North America, Inc.
Specs
Operating Pressure Range 80 to 116 psi (56.3 to 81.64 m H2O)
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Spring Return Ball Valve Operator - Model 822 - Compact Automation
Specs
Valve Motion Rotary
Operation OnOff
Actuator Torque 350 In-lbs (404 kg-cm)
View Details
Pneumatic Actuator -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Pneumatic Actuator - HP Series - DynaQuip Controls
Specs
Valve Motion Rotary
Actuator Torque 73 to 83462 In-lbs (84.17 to 96237 kg-cm)
Full Range of Rotary Motion 90°
View Details