The RSF 30-641 is a 7/8" male power receptacle designed for front mounting with a 3-pin configuration. It features a 1/2" 14-NPT panel tap and is rated for a maximum voltage of 600 V and a current of 10 A, as per UL standards. The receptacle is constructed with a zinc die-cast housing that has a black E-Coating for durability. It includes 16 AWG pigtail wires, which are made of copper and insulated with PVC. The product is compliant with RoHS and has an IP65/IP67 protection rating, making it suitable for various environmental conditions. The operating temperature range is from -40 °C to +90 °C. This receptacle is part of the Lumberg Automation product family and is designed for fixed attachment with external threading.
7/8" Power Receptacle: Male, straight, 3-pin, front mount, 1/2" 14-NPT panel tap, 600 V (UL), 10 A (UL), 16 AWG, Automotive Color Code
| Belden Inc. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | RSF 30-641 |
| Product Name | 7/8" Power Receptacle: Male, straight, 3-pin, front mount, 600 V, 8 A, with 16 AWG pigtal wires |
| Power Type | AC Power Connector; DC Power Connector |