LAPP Circular Connector Assemblies 44420089

Description
8 (4 + 3 Power + PE) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
8 (4 + 3 Power + PE) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 2181-44420089-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2181-44420089-ND
Circular Connector Assemblies 2181-44420089-ND
8 (4 + 3 Power + PE) Position Circular Connector Plug, Female Sockets Crimp

8 (4 + 3 Power + PE) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, 3+Pe+4, Cable; Product Range Lapp Usa - 61AC3739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3+Pe+4, Cable; Product Range Lapp Usa
61AC3739
Circular Conn, Plug, 3+Pe+4, Cable; Product Range Lapp Usa 61AC3739
CIRCULAR CONN, PLUG, 3+PE+4, CABLE; Product Range:EPIC CIRCON LS1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 3+PE+4, CABLE; Product Range:EPIC CIRCON LS1 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2181-44420089-ND 61AC3739
Product Name Circular Connector Assemblies Circular Conn, Plug, 3+Pe+4, Cable; Product Range Lapp Usa
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 to 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details