LAPP Datasheets for Heavy Duty Rectangular Connectors

Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more

Page: 1 2
Product Name Notes
EPIC HBE series inserts provide reliable termination and performance in the vast majority of medium power and control applications. Methods of termination include screw, crimp, and "spring" cage clamp.
EPIC HBS series inserts are characterized by their higher current-carrying capacity: a little more than twice the capacity of the EPIC HBE series. A secure electrical connection can be made...
EPIC HBVE series inserts handle higher voltage and are equipped with two switch contacts. These contacts "make" after the working contacts are engaged and "break" before the working contacts disengage.
EPIC HD series inserts are designed for use in industries where large numbers of contacts are required and limited space is available. These high-density crimp inserts are available with stamped...
EPIC HDD series inserts offer the highest possible machined contact density in a compact insert design. With more contacts available in a single insert, smaller connector housings can be used...
EPIC HEE series of crimp-terminated inserts is a high-density companion to the popular EPIC HBE series. Offering the same voltage and current ratings (600V AC; 16A), it provides a significant...
EPIC Mized Power series inserts provide a combination of power contacts (up to 80A) and control contacts (up to 16A) in a single insert package. This can save valuable panel...
EPIC STA series inserts with solid spring-designed contacts are used extensively in the contruction of devices and in control units, laboratories, and withdrawable unit design. These inserts are available with...
EPIC® Connectors for Hot Runner Systems The plastics industry began using hot runner technology over 50 years ago and it dramatically improved the productivity, material utilization, and quality of injection...
EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connector with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic...
EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface.
EPIC® Data PROFIBUS connectors are fast connect, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic...
EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 180°. Connectors are available with additional programming/diagnost ic interface.
EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 35° angled. Connectors are available with additional programming/diagnost ic...
EPIC® Data PROFIBUS connectors are screw terminal, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic...
EPIC® Data PROFIBUS connectors are spring-type, 9 pin D-Sub connectors with an integrated adjustable termination resistor. The cable entry is 90° angled. Connectors are available with additional programming/diagnost ic interface.
Similar to the HBE series inserts but more compact, EPIC HA series inserts are used whenever space is limited. EPIC HA 3/4 inserts and housings provide the smallest possible footprint...
The EPIC MC modular series connector can be custom-configured to meet application requirements by combining a variety of standard plug-and-play modules within various size support frames. Configurations include contacts for...
The EPIC® HQ 5 insert fills the gap between the smallest configuration EPIC® HA and EPIC® HD connector inserts. It provides more contacts (5+PE) in the same housing space than...

<< Prev