Metrohm USA, Inc. Optical fiber spectro-electrochemical flow cell setup 001RDX

Description
This is a horizontally mounted, multi-purpose spectroelectrochemic al cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic information from liquid sample or thin films in systems where variations in applied potential induce changes in observed spectra. Applied collimating lenses are curved optical lenses that enables parallel irradiation of the sample. Each lens is 5 mm in diameter, has focal length of 10 mm and wavelength range of 200-2000 nm. The cell consists of a polyether ether ketone (PEEK) flow chamber equipped with magnetic mount sample holder (a screw version is available on request), screw mount quartz window holder and two different mini tripods. The cell is meant to be used with standard reference electrode having 6 mm in diameter and counter electrode either in the form of a rod or helix with 6 mm in diameter and 15 mm active length. Please note: this product is not available from Metrohm Germany.
Request a Quote
Description
This is a horizontally mounted, multi-purpose spectroelectrochemic al cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic information from liquid sample or thin films in systems where variations in applied potential induce changes in observed spectra. Applied collimating lenses are curved optical lenses that enables parallel irradiation of the sample. Each lens is 5 mm in diameter, has focal length of 10 mm and wavelength range of 200-2000 nm. The cell consists of a polyether ether ketone (PEEK) flow chamber equipped with magnetic mount sample holder (a screw version is available on request), screw mount quartz window holder and two different mini tripods. The cell is meant to be used with standard reference electrode having 6 mm in diameter and counter electrode either in the form of a rod or helix with 6 mm in diameter and 15 mm active length. Please note: this product is not available from Metrohm Germany.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical fiber spectro-electrochemical flow cell setup - 001RDX - Metrohm USA, Inc.
Riverview, FL, United States
Optical fiber spectro-electrochemical flow cell setup
001RDX
Optical fiber spectro-electrochemical flow cell setup 001RDX
This is a horizontally mounted, multi-purpose spectroelectrochemic al cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic information from liquid sample or thin films in systems where variations in applied potential induce changes in observed spectra. Applied collimating lenses are curved optical lenses that enables parallel irradiation of the sample. Each lens is 5 mm in diameter, has focal length of 10 mm and wavelength range of 200-2000 nm. The cell consists of a polyether ether ketone (PEEK) flow chamber equipped with magnetic mount sample holder (a screw version is available on request), screw mount quartz window holder and two different mini tripods. The cell is meant to be used with standard reference electrode having 6 mm in diameter and counter electrode either in the form of a rod or helix with 6 mm in diameter and 15 mm active length. Please note: this product is not available from Metrohm Germany.

This is a horizontally mounted, multi-purpose spectroelectrochemical cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic information from liquid sample or thin films in systems where variations in applied potential induce changes in observed spectra.

Applied collimating lenses
are curved optical lenses that enables parallel irradiation of the sample. Each lens is 5 mm in diameter, has focal length of 10 mm and wavelength range of 200-2000 nm. The cell consists of a polyether ether ketone (PEEK) flow chamber equipped with magnetic mount sample holder (a screw version is available on request), screw mount quartz window holder and two different mini tripods.
The cell is meant to be used with standard reference electrode having 6 mm in diameter and counter electrode either in the form of a rod or helix with 6 mm in diameter and 15 mm active length.
Please note: this product is not available from Metrohm Germany.

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Infrared Spectrometers
Product Number 001RDX
Product Name Optical fiber spectro-electrochemical flow cell setup
Unlock Full Specs
to access all available technical data

Similar Products

2060 the NIR-Ex - A472060030C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details
2060 the NIR - A472060020C - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 104 F (0.0 to 40 C)
Operating Humidity 80 %
View Details