T3.5 TYPE
2.231 INCH OVERALL LENGTH
1.240 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
85 V VOLTAGE RATING
24 STANDARD PACKAGE
360 W WATTAGE
G5.3 2-PIN BASE TYPE
75 LIFE IN HOUR
10000 LUMEN INTENSITY
3250
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, STAGE AND STUDIO
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
T3.5 TYPE
2.231 INCH OVERALL LENGTH
1.240 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
85 V VOLTAGE RATING
24 STANDARD PACKAGE
360 W WATTAGE
G5.3 2-PIN BASE TYPE
75 LIFE IN HOUR
10000 LUMEN INTENSITY
3250
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, STAGE AND STUDIO
T3.5 TYPE
2.231 INCH OVERALL LENGTH
1.240 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
85 V VOLTAGE RATING
24 STANDARD PACKAGE
360 W WATTAGE
G5.3 2-PIN BASE TYPE
75 LIFE IN HOUR
10000 LUMEN INTENSITY
3250
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, STAGE AND STUDIO
T3.5 TYPE
2.231 INCH OVERALL LENGTH
1.240 INCH LIGHT CENTER LENGTH
UL, CSA APPROVAL
85 V VOLTAGE RATING
24 STANDARD PACKAGE
360 W WATTAGE
G5.3 2-PIN BASE TYPE
75 LIFE IN HOUR
10000 LUMEN INTENSITY
3250
CC8 FILAMENT TYPE
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR, MICROFILM, STAGE AND STUDIO