MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GY5.3 2-PIN BASE TYPE
175 LIFE IN HOUR
600 LUMEN INTENSITY
3150
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GY5.3 2-PIN BASE TYPE
175 LIFE IN HOUR
600 LUMEN INTENSITY
3150
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
24 STANDARD PACKAGE
250 W WATTAGE
GY5.3 2-PIN BASE TYPE
175 LIFE IN HOUR
600 LUMEN INTENSITY
3150
BASE DOWN TO VERTICAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR