MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
80 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR MICROFILM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
80 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR MICROFILM
MR16 TYPE
1.689 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 STANDARD PACKAGE
80 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
ANY OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR MICROFILM