MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
250 W WATTAGE
GX5.3 BI-PIN BASE TYPE
50 LIFE IN HOUR
800 LUMEN INTENSITY
3400
C8 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 39.366 INCH
COLOR RENDERING INDEX 100
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
250 W WATTAGE
GX5.3 BI-PIN BASE TYPE
50 LIFE IN HOUR
800 LUMEN INTENSITY
3400
C8 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 39.366 INCH
COLOR RENDERING INDEX 100
MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
24 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
250 W WATTAGE
GX5.3 BI-PIN BASE TYPE
50 LIFE IN HOUR
800 LUMEN INTENSITY
3400
C8 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 39.366 INCH
COLOR RENDERING INDEX 100