MR16 TYPE
1.736 INCH OVERALL LENGTH
UL, CSA APPROVAL
13.8 V VOLTAGE RATING
24 STANDARD PACKAGE
85 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
150 LUMEN INTENSITY
CC6 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR MICROFILM
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.736 INCH OVERALL LENGTH
UL, CSA APPROVAL
13.8 V VOLTAGE RATING
24 STANDARD PACKAGE
85 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
150 LUMEN INTENSITY
CC6 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR MICROFILM
MR16 TYPE
1.736 INCH OVERALL LENGTH
UL, CSA APPROVAL
13.8 V VOLTAGE RATING
24 STANDARD PACKAGE
85 W WATTAGE
GX5.3 2-PIN BASE TYPE
1000 LIFE IN HOUR
150 LUMEN INTENSITY
CC6 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR MICROFILM