MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
150 W WATTAGE
GX5.3 BI-PIN BASE TYPE
200 LIFE IN HOUR
160 LUMEN INTENSITY
3300
CC8 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 2.008 INCH
COLOR RENDERING INDEX 100
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
150 W WATTAGE
GX5.3 BI-PIN BASE TYPE
200 LIFE IN HOUR
160 LUMEN INTENSITY
3300
CC8 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 2.008 INCH
COLOR RENDERING INDEX 100
MR16 TYPE
1.765 INCH OVERALL LENGTH
UL, CSA APPROVAL
21 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
150 W WATTAGE
GX5.3 BI-PIN BASE TYPE
200 LIFE IN HOUR
160 LUMEN INTENSITY
3300
CC8 FILAMENT TYPE
ANY OPERATING POSITION
DIAMETER 2.008 INCH
COLOR RENDERING INDEX 100