MR16 TYPE
1.638 INCH OVERALL LENGTH
UL, CSA APPROVAL
8 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GZ6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.638 INCH OVERALL LENGTH
UL, CSA APPROVAL
8 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GZ6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
MR16 TYPE
1.638 INCH OVERALL LENGTH
UL, CSA APPROVAL
8 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GZ6.35 2-PIN BASE TYPE
50 LIFE IN HOUR
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR