MR16 TYPE
1.919 INCH OVERALL LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX7.9 BASE TYPE
15 LIFE IN HOUR
100 LUMEN INTENSITY
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MR16 TYPE
1.919 INCH OVERALL LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX7.9 BASE TYPE
15 LIFE IN HOUR
100 LUMEN INTENSITY
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR
MR16 TYPE
1.919 INCH OVERALL LENGTH
UL, CSA APPROVAL
120 V VOLTAGE RATING
24 STANDARD PACKAGE
150 W WATTAGE
GX7.9 BASE TYPE
15 LIFE IN HOUR
100 LUMEN INTENSITY
HORIZONTAL OPERATING POSITION
COLOR RENDERING INDEX 100
APPLICATION PROJECTOR