8100/76321 -- PHOTO/PROJECTION LAMP
OSRAM SYLVANIA, Inc.
Photo/Projection Lamp
8100/76321
Description
S11 TYPE
5 V VOLTAGE RATING
100 STANDARD PACKAGE
30 W WATTAGE
CANDELABRA BASE TYPE
600 LIFE IN HOUR
LIFE IN HOUR - UOM HR
Description
S11 TYPE
5 V VOLTAGE RATING
100 STANDARD PACKAGE
30 W WATTAGE
CANDELABRA BASE TYPE
600 LIFE IN HOUR
LIFE IN HOUR - UOM HR
Datasheet
Suppliers
Photo/Projection Lamp
8100/76321
S11 TYPE
5 V VOLTAGE RATING
100 STANDARD PACKAGE
30 W WATTAGE
CANDELABRA BASE TYPE
600 LIFE IN HOUR
LIFE IN HOUR - UOM HR
- S11 TYPE
- 5 V VOLTAGE RATING
- 100 STANDARD PACKAGE
- 30 W WATTAGE
- CANDELABRA BASE TYPE
- 600 LIFE IN HOUR
- LIFE IN HOUR - UOM HR
Datasheet
Technical Specifications
|
Product Category
|
Projection Lamps |
|
Product Number
|
8100/76321 |
|
Product Name
|
Photo/Projection Lamp |
|
Base Type
|
Candelabra
|
Unlock Full Specs
to access all available technical data