Daemar Inc. TW-TH - Self-Lubricating Thrust Washers - Inch Sizes TW-32-TH

Description
Thrust Washers Width = 0.0585 & 0.0895 in Inside Diameter = 0.500 to 2.250 in Outside Diameter = 0.875 to 3.250 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Thrust Washers Width = 0.0585 & 0.0895 in Inside Diameter = 0.500 to 2.250 in Outside Diameter = 0.875 to 3.250 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TW-TH - Self-Lubricating Thrust Washers - Inch Sizes - TW-32-TH - Daemar Inc.
Lawrenceville, GA, USA
TW-TH - Self-Lubricating Thrust Washers - Inch Sizes
TW-32-TH
TW-TH - Self-Lubricating Thrust Washers - Inch Sizes TW-32-TH
Thrust Washers Width = 0.0585 & 0.0895 in Inside Diameter = 0.500 to 2.250 in Outside Diameter = 0.875 to 3.250 in The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Thrust Washers
Width = 0.0585 & 0.0895 in
Inside Diameter = 0.500 to 2.250 in
Outside Diameter = 0.875 to 3.250 in
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washers consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Thrust Bearings
Product Number TW-32-TH
Product Name TW-TH - Self-Lubricating Thrust Washers - Inch Sizes
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.5906 inch (15.000 mm)
View Details
Custom Fluid Film Thrust Bearings - Flexure Pivot - Waukesha Bearings
Specs
Application Pump; Micro Gas Turbines, Refrigerant and Air Compression, Expanders, Gearboxes
Bearing / Retainer Specialty Material Any Material can be Used
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details