Daemar Inc. TW-TH - Self-Lubricating Thrust Washers - Metric Sizes TW-3254-M

Description
Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet
Description
Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TW-TH - Self-Lubricating Thrust Washers - Metric Sizes - TW-3254-M - Daemar Inc.
Lawrenceville, GA, USA
TW-TH - Self-Lubricating Thrust Washers - Metric Sizes
TW-3254-M
TW-TH - Self-Lubricating Thrust Washers - Metric Sizes TW-3254-M
Thrust Washers Width = 1.450 & 1.950 mm Inside Diameter = 10.00 to 62.00 mm Outside Diameter = 20.00 to 90.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Thrust Washers
Width = 1.450 & 1.950 mm
Inside Diameter = 10.00 to 62.00 mm
Outside Diameter = 20.00 to 90.00 mm
The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TW-TH thrust washer consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio between cost and performance of the whole range.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Thrust Bearings
Product Number TW-3254-M
Product Name TW-TH - Self-Lubricating Thrust Washers - Metric Sizes
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
Custom Fluid Film Fixed Profile Thrust Bearings -  - Waukesha Bearings
Specs
Application Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Bearing / Retainer Specialty Material Materials Can Include Babbitt, Copper, Bronze and Polymer
Rolling Element Polymer
View Details
Ball Bearings - 2058819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details
0.093
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Design Units Inch
Bore 0.6880 inch (17.475 mm)
View Details