Daemar Inc. TW - Pre-Lubricating Thrust Washers - Inch Sizes TW-32-THX

Description
THX Thrust Washers Width = 0.0625 & 0.0895 in Inside Diameter = 0.625 to 2.250 in Outside Diameter = 1.125 to 3.250 in The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface.
Datasheet
Description
THX Thrust Washers Width = 0.0625 & 0.0895 in Inside Diameter = 0.625 to 2.250 in Outside Diameter = 1.125 to 3.250 in The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TW - Pre-Lubricating Thrust Washers - Inch Sizes - TW-32-THX - Daemar Inc.
Lawrenceville, GA, USA
TW - Pre-Lubricating Thrust Washers - Inch Sizes
TW-32-THX
TW - Pre-Lubricating Thrust Washers - Inch Sizes TW-32-THX
THX Thrust Washers Width = 0.0625 & 0.0895 in Inside Diameter = 0.625 to 2.250 in Outside Diameter = 1.125 to 3.250 in The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface.

THX Thrust Washers
Width = 0.0625 & 0.0895 in
Inside Diameter = 0.625 to 2.250 in
Outside Diameter = 1.125 to 3.250 in
The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface.

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Thrust Bearings
Product Number TW-32-THX
Product Name TW - Pre-Lubricating Thrust Washers - Inch Sizes
Type Thrust Washer
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thrust Washer
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details
Tilt Pad Fluid Film Thrust Bearings -  - Waukesha Bearings
Specs
Application Pump; Marine, Oil & Gas, Power Generation, Refrigerant and Air Compression, Vehicle Turbochargers, Power Transmission
Design Units Metric
Bore 1.5748 to 20.5906 inch (40.000 to 523.000 mm)
View Details
Ceramic Components for Magnetic Pumps - Thrust Washers -  - Niimi Ceramics Co., Ltd.
Specs
Type Thrust Washer
View Details
A 7Z 7-037ST - Comprised of a Retainer with balls (A 7M 7-037ST) and Two(2) Washers ( A 7Y 7-037 ) - A 7Z 7-037ST - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Outside Diameter 0.8120 inch (20.625 mm)
Bearing / Retainer Specialty Material Stainless Steel
View Details