Quarktwin Technology Ltd. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| Close Nipple - 304 Stainless Ste | |
| Close Nipple - 316 Stainless Ste | |
| Close Nipple - Black-Coated Stee | |
| Close Nipple w/ Thread Sealant - | |
| Elbow screw-in connector, 10-32U | |
| Pipe Fitting - Brass - Class 125 | |
| Pipe Fitting w/ Thread Sealant - | |
| Pipe Nipple - 304 Stainless Stee | |
| Pipe Nipple - 316 Stainless Stee | |
| Pipe Nipple - Aluminum - Schedul | |
| Pipe Nipple - Black-Coated Steel | |
| Pipe Nipple w/ Thread Sealant - | |
| PUSH-IN Y-CONNECTOR | |
| PUSH-IN Y-FITTING | |
| Screw-in connector, 10-32UNF, 1/ | |
| Screw-in connector, 10-32UNF, 3/ | |
| Screw-in connector, 10-32UNF, 3m | |
| Screw-in connector, 10-32UNF, 4m | |
| Screw-in connector, 10-32UNF, 5m | |
| Screw-in connector, 10-32UNF, 6m | |
| Screw-in connector, 10-32UNF, 8m |
| << Prev | Next >> |