SSP Fittings Corp. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Connects 2 flared tubes to female SAE straight thread on branch connection | |
| Connects 2 flared tubes to female SAE straight thread on run connection | |
| Connects 2 fractional flared tubes of different sizes | |
| Connects 2 fractional flared tubes through a bulkhead | |
| Connects 2 fractional flared tubes to female NPT pipe on branch connection | |
| Connects 2 fractional flared tubes to female NPT pipe on run connection | |
| Connects 2 fractional flared tubes with a large hex nut | |
| Connects 2 fractional flared tubes | |
| Connects 2 fractional tubes to female NPT thread on branch, for naval use | |
| Connects 2 fractional tubes to female NPT thread on the run, for naval use | |
| Connects 3 fractional tubes of the same size | |
| Connects 3 fractional tubes through a bulkhead | |
| Connects 3 male AN/SAE 37° flared connections | |
| Connects 4 fractional tubes of the same size | |
| Connects 4 male AN/SAE 37° flared connections | |
| Connects flared fractional tubes to female BSPP thread pipes | |
| Connects flared fractional tubes to female SAE straight thread | |
| Connects flared tubes to female BSPP thread at a 90° angle | |
| Connects flared tubes to female SAE straight thread at a 45° angle | |
| Connects flared tubes to female SAE straight thread at a 90° angle | |
| Connects fractional flared tube to female BSPT pipe at 90°:; angle | |
| Connects fractional flared tube to female ISO tapered thread | |
| Connects fractional flared tube to female NPT pipe at 45°:; angle | |
| Connects fractional flared tube to female NPT pipe at 90°:; angle | |
| Connects fractional flared tube to female NPT pipe through bulkhead | |
| Connects fractional flared tube to female NPT pipe | |
| Connects fractional flared tube to male NPT pipe at a 45° angle | |
| Connects fractional flared tube to male NPT pipe at a 90° angle | |
| Connects fractional flared tube to male NPT pipe on branch connection | |
| Connects fractional flared tube to male NPT pipe on run connection | |
| Connects fractional flared tube to male NPT pipe through a bulkhead | |
| Connects fractional flared tube to male NPT pipe | |
| Connects fractional tube to female NPT at a 90° angle, for naval use | |
| Connects fractional tube to female NPT thread for naval use | |
| Connects fractional tube to NPT pipe at 90°:; with extended branch | |
| Connects fractional tubes at a 45° angle through a bulkhead | |
| Connects fractional tubes at a 45° angle | |
| Connects fractional tubes at a 90° angle through a bulkhead | |
| Connects fractional tubes at a 90° angle | |
| Connects fractional tubes of different size w/ large hex nut | |
| Connects fractional tubing to male SAE 37° at 45° adding a swivel | |
| Connects fractional tubing to male SAE 37° at 90° adding a swivel | |
| Connects fractional tubing to male SAE 37° connection adding a swivel | |
| Connects fractional tubing to male SAE 37° on the branch&adds a swivel | |
| Connects fractional tubing to male SAE 37° on the run adding a swivel | |
| Connects male AN/SAE 37 flared to female SAE/MS straight thread at 45° | |
| Connects male AN/SAE 37 flared to female SAE/MS straight thread at 90° | |
| Connects male AN/SAE 37 flared | |
| Connects male AN/SAE 37° flared to each other at 90° angle | |
| Connects male AN/SAE 37° flared to female NPT thread at 90° | |
| Connects male AN/SAE 37° flared to female SAE/MS straight thread | |
| Connects male AN/SAE 37° flared to male NPT thread | |
| Connects male AN/SAE 37° flared to male SAE/MS straight thread | |
| Connects male AN/SAE 37° flared to weld tube | |
| Connects male SAE 37° flared to female NPT thread | |
| For naval use connects 2 fractional tubes to SAE straight thread on the run | |
| For naval use, connect fractional tubes | |
| For naval use, connects 2 fractional tubes to SAE straight thread on branch | |
| For naval use, connects 3 fractional tubes | |
| For naval use, connects 4 fractional tubes | |
| For naval use, connects fractional tube to female SAE/MS straight thread | |
| For naval use, connects fractional tube to male NPT thread at 90° | |
| For naval use, connects fractional tube to male NPT thread | |
| For naval use, connects fractional tube to male SAE/MS straight thread | |
| For naval use, connects fractional tube to SAE straight thread at 90° | |
| For naval use, connects fractional tubes through a bulkhead | |
| For naval use, connects fractional tubes through at a 90° angle | |
| For naval use, connects fractional tubes to male NPT thread on the branch | |
| For naval use, connects fractional tubes to male NPT thread on the run | |
| Longer connection for flared fractional tubes to female SAE straight thread | |
| Longer connection for flared tubes & female SAE straight thread at 90° | |
| Plugs end of fractional tube | |
| Plugs male AN/SAE 37° flare connections |
| << Prev | Next >> |