SSP Fittings Corp. SAE 37 Tube Fitting, 45° Male Elbow J8-8ME-45

Description
Connects fractional flared tube to female NPT pipe at 45°:; angle
Description
Connects fractional flared tube to female NPT pipe at 45°:; angle

Suppliers

Company
Product
Description
Supplier Links
SAE 37 Tube Fitting, 45° Male Elbow - J8-8ME-45 - SSP Fittings Corp.
Twinsburg, OH, United States
SAE 37 Tube Fitting, 45° Male Elbow
J8-8ME-45
SAE 37 Tube Fitting, 45° Male Elbow J8-8ME-45
Connects fractional flared tube to female NPT pipe at 45°:; angle

Connects fractional flared tube to female NPT pipe at 45°:; angle

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number J8-8ME-45
Product Name SAE 37 Tube Fitting, 45° Male Elbow
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
M3 Thread, Round Head - M3S-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-YU08 - Clippard
Specs
Fitting Type Union Fitting; Wye Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details