SSP Fittings Corp. Flared Bulkhead Union 45° Elbow J6BE-45

Description
Connects fractional tubes at a 45° angle through a bulkhead
Description
Connects fractional tubes at a 45° angle through a bulkhead

Suppliers

Company
Product
Description
Supplier Links
Flared Bulkhead Union 45° Elbow - J6BE-45 - SSP Fittings Corp.
Twinsburg, OH, United States
Flared Bulkhead Union 45° Elbow
J6BE-45
Flared Bulkhead Union 45° Elbow J6BE-45
Connects fractional tubes at a 45° angle through a bulkhead

Connects fractional tubes at a 45° angle through a bulkhead

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number J6BE-45
Product Name Flared Bulkhead Union 45° Elbow
Fitting Type Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb fitting - CRCN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details