SSP Fittings Corp. SAE 37 Tube Fitting, Flared 45° Swivel Nut Elbow J4SE-45

Description
Connects fractional tubing to male SAE 37° at 45° adding a swivel
Description
Connects fractional tubing to male SAE 37° at 45° adding a swivel

Suppliers

Company
Product
Description
Supplier Links
SAE 37 Tube Fitting, Flared 45° Swivel Nut Elbow - J4SE-45 - SSP Fittings Corp.
Twinsburg, OH, United States
SAE 37 Tube Fitting, Flared 45° Swivel Nut Elbow
J4SE-45
SAE 37 Tube Fitting, Flared 45° Swivel Nut Elbow J4SE-45
Connects fractional tubing to male SAE 37° at 45° adding a swivel

Connects fractional tubing to male SAE 37° at 45° adding a swivel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number J4SE-45
Product Name SAE 37 Tube Fitting, Flared 45° Swivel Nut Elbow
Fitting Type Swivel Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Barb Head - MACS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Female Elbow, 1/4”, 1/8” NPT - PQ-FE08P - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details