SSP Fittings Corp. Flared Bulkhead Union 45° Elbow J4BE-45

Description
Connects fractional tubes at a 45° angle through a bulkhead
Description
Connects fractional tubes at a 45° angle through a bulkhead

Suppliers

Company
Product
Description
Supplier Links
Flared Bulkhead Union 45° Elbow - J4BE-45 - SSP Fittings Corp.
Twinsburg, OH, United States
Flared Bulkhead Union 45° Elbow
J4BE-45
Flared Bulkhead Union 45° Elbow J4BE-45
Connects fractional tubes at a 45° angle through a bulkhead

Connects fractional tubes at a 45° angle through a bulkhead

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number J4BE-45
Product Name Flared Bulkhead Union 45° Elbow
Fitting Type Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 1/8 Inch O.D. Nylon Tubing, Straight Compression - MCN-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
Push-Quick Fitting - PQ-BT08P - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details
Tee Nut Fittings - 61062 - Jergens, Inc.
Specs
Fitting Type Swivel Fitting; Tee Fitting; Hydraulic Fitting
English Size 0.375 inch (9.52 mm)
View Details
Pneumatic Fittings - 1215605 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details