SSP Fittings Corp. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Allows Duolok fittings to be converted to connect to female NPT | |
| Allows Duolok fittings to be converted to connect to male NPT | |
| Caps are used for capping an end of a tubing run | |
| Caps end of male Soft-Seal ORFS fitting | |
| Caps male SAE Flareless fitting | |
| Connect fractional tubes to female SAE straight thread on branch connection | |
| Connects 2 fractional tubes to female NPT thread on branch connection | |
| Connects 2 fractional tubes to female NPT thread on run connection | |
| Connects 2 fractional tubes to female SAE straight thread on run connection | |
| Connects 3 fraction tubes with the run tubes being larger than the branch | |
| Connects 3 fractional tubes of equal size | |
| Connects 3 fractional tubes w a bulkhead fitting on branch connection | |
| Connects 3 fractional tubes w a bulkhead fitting on run connection | |
| Connects 3 fractional tubes | |
| Connects 3 tubes w/ a run tube larger than the other run and branch tubes | |
| Connects 3 tubes w/ all tubes being different sizes | |
| Connects 4 fractional tubes in cross shape | |
| Connects 4 fractional tubes | |
| Connects fractional Duolok port to flared (AN) tube | |
| Connects fractional SSP Fittings port to SAE/MS straight thread boss | |
| Connects fractional tube to female ISO parallel pipe thread | |
| Connects fractional tube to female ISO tapered pipe thread | |
| Connects fractional tube to female NPT thread at a 45° angle | |
| Connects fractional tube to female NPT thread at a 90° angle | |
| Connects fractional tube to female NPT thread on branch connection | |
| Connects fractional tube to female NPT thread on run connection | |
| Connects fractional tube to female NPT thread through a bulkhead | |
| Connects fractional tube to female NPT thread | |
| Connects fractional tube to female SAE/MS straight thread at 45° angle | |
| Connects fractional tube to female SAE/MS straight thread at 90° angle | |
| Connects fractional tube to female SAE/MS straight thread | |
| Connects fractional tube to female straight thread | |
| Connects fractional tube to flared (AN) tube w/ bulkhead fitting | |
| Connects fractional tube to flared (AN) tube | |
| Connects fractional tube to flared tube through bulkhead | |
| Connects fractional tube to flared tube, temp. & pressure ratings for steel | |
| Connects fractional tube to flared tube | |
| Connects fractional tube to fractional Duolok port | |
| Connects fractional tube to male AN | |
| Connects fractional tube to male NPT thread at a 45° angle | |
| Connects fractional tube to male NPT thread at a 90° angle | |
| Connects fractional tube to male NPT thread on 90 degree angle | |
| Connects fractional tube to male NPT thread through bulkhead | |
| Connects fractional tube to male NPT thread | |
| Connects fractional tube to male SAE flareless fitting at a 45° angle | |
| Connects fractional tube to male SAE flareless fitting at a 90° angle | |
| Connects fractional tube to SAE/MS straight thread boss at 45&176; angle | |
| Connects fractional tube to SAE/MS straight thread boss | |
| Connects fractional tube to SAE/MS straight thread w/ SAE on branch | |
| Connects fractional tube to SAE/MS straight thread w/ SAE on run | |
| Connects fractional tubes & male SAE flareless fitting on branch connection | |
| Connects fractional tubes at 90 degree angle | |
| Connects fractional tubes at a 45 degree angle through bulkhead | |
| Connects fractional tubes at a 45 degree angle | |
| Connects fractional tubes at a 90 degree angle through bulkhead | |
| Connects fractional tubes at a 90 degree angle | |
| Connects fractional tubes of different sizes with an enlarged hex nut | |
| Connects fractional tubes of different sizes | |
| Connects fractional tubes through a bulkhead | |
| Connects fractional tubes to female NPT thread on branch section of tee | |
| Connects fractional tubes to female NPT thread on run section of tee | |
| Connects fractional tubes to male NPT thread on branch section of tee | |
| Connects fractional tubes to male NPT thread on run section of tee | |
| Connects fractional tubes to male SAE flareless fitting on run connection | |
| Connects fractional tubes with an enlarged hex nut | |
| Connects fractional tubes | |
| Connects fractional tubing to soft tubing or hose | |
| Connects tube socket to flared tube, temp. & pressure ratings for steel | |
| Has been bored-through allowing extension of sensors past NPT threads | |
| Leak tight seal can be disassembled in otherwise permanently welded system | |
| Long connection for fractional tube to female straight thread at 90° | |
| Longer connection for fractional tube to female SAE/MS straight thread | |
| Plugs are used to plug an unused port of a duolok tube fitting | |
| Used to close connect two Duolok tube fitting ports of different sizes | |
| Used to close connect two Duolok tube fitting ports | |
| Used with Duolok fitting configuration to meet the installer's requirements |
| << Prev | Next >> |