SSP Fittings Corp. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Allows Duolok fittings to be converted to connect to female NPT | |
| Allows Duolok fittings to be converted to connect to male NPT | |
| Allows Griplok fittings to be converted to connect to female NPT | |
| Allows Griplok fittings to be converted to connect to male NPT | |
| Boring allows sensor to extend beyond the end of the fitting's NPT thread | |
| Caps are used for capping an end of a tubing run | |
| Connects 3 fraction tubes with the run tubes being larger than the branch | |
| Connects 3 fractional tubes of equal size | |
| Connects 3 pieces of fractional tubing | |
| Connects 3 tubes w/ a run tube larger than the other run and branch tubes | |
| Connects 3 tubes w/ a run tube smaller than the other run and branch tubes | |
| Connects 4 fractional tubes in cross shape | |
| Connects different size fractional tubes | |
| Connects fractional Duolok port to flared (AN) tube | |
| Connects fractional Griplok port to flared (AN) tube | |
| Connects fractional SSP Fittings port to SAE/MS straight thread boss | |
| Connects fractional tube to female ISO parallel pipe thread | |
| Connects fractional tube to female ISO parallel thread | |
| Connects fractional tube to female ISO tapered pipe thread | |
| Connects fractional tube to female NPT thread at a 90° angle | |
| Connects fractional tube to female NPT thread on the branch | |
| Connects fractional tube to female NPT thread on the run connection | |
| Connects fractional tube to female NPT thread | |
| Connects fractional tube to female SAE/MS straight thread | |
| Connects fractional tube to female straight thread | |
| Connects fractional tube to flared (AN) tube w/ bulkhead fitting | |
| Connects fractional tube to flared (AN) tube | |
| Connects fractional tube to fractional Duolok port | |
| Connects fractional tube to fractional Griplok port | |
| Connects fractional tube to male AN | |
| Connects fractional tube to male ISO tapered pipe thread | |
| Connects fractional tube to male NPT thread at a 90° angle | |
| Connects fractional tube to male NPT thread on 90 degree angle | |
| Connects fractional tube to male NPT thread on the branch connection | |
| Connects fractional tube to male NPT thread on the run connection | |
| Connects fractional tube to male NPT thread | |
| Connects fractional tube to SAE/MS straight thread boss at 45&176; angle | |
| Connects fractional tube to SAE/MS straight thread boss | |
| Connects fractional tube to SAE/MS straight thread w/ SAE on branch | |
| Connects fractional tube to SAE/MS straight thread w/ SAE on run | |
| Connects fractional tubes at 90 degree angle | |
| Connects fractional tubes through a bulkhead | |
| Connects fractional tubes to female NPT thread on branch section of tee | |
| Connects fractional tubes to female NPT thread on run section of tee | |
| Connects fractional tubes to male NPT thread on branch section of tee | |
| Connects fractional tubes to male NPT thread on run section of tee | |
| Connects fractional tubes | |
| Connects fractional tubing to soft tubing or hose | |
| Connects three different size fractional tubes | |
| Has been bored-through allowing extension of sensors past NPT threads | |
| Isolates instruments and equipment from electrical current and voltages | |
| Leak tight seal can be disassembled in otherwise permanently welded system | |
| Plugs are used to plug an unused port of a duolok tube fitting | |
| Plugs are used to plug an unused port of a Griplok tube fitting | |
| Provides the greatest connection flexibility in panel installations | |
| Reducing tee w/ larger connection being one of those on the run connection | |
| Reducing tee with smaller connection being that on the branch connection | |
| Screws directly into plug/bleed port fittings on calibration units | |
| Typically for impulse lines in natural gas pipeline monitoring stations | |
| Used to close connect two Duolok tube fitting ports of different sizes | |
| Used to close connect two Duolok tube fitting ports | |
| Used with Duolok fitting configuration to meet the installer's requirements |
| << Prev | Next >> |