SSP Fittings Corp. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Accepts media through bottom port and allows selection of flow port | |
| Designed for uni-directional flow control of fluids in process systems | |
| For applications where accurate control and flow rates are required | |
| Provides quick 1/4 turn on-off control of fluids in process systems | |
| Quick actuation & positive on/off control in moderate applications | |
| Straight or angled valves w/ multiple needles and color handles available | |
| Used to bleed, vent or drain system media or pressure |