SSP Fittings Corp. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Caps male AN/SAE 37° flare connections | |
| Caps male SAE Flareless fitting | |
| Connect fractional tubes to female SAE straight thread on branch connection | |
| Connects 2 fractional tubes to female NPT thread on branch connection | |
| Connects 2 fractional tubes to female NPT thread on run connection | |
| Connects 2 fractional tubes to female SAE straight thread on run connection | |
| Connects 3 fractional tubes w a bulkhead fitting on branch connection | |
| Connects 3 fractional tubes w a bulkhead fitting on run connection | |
| Connects 3 fractional tubes | |
| Connects 4 fractional tubes | |
| Connects fractional tube to female NPT thread at a 45° angle | |
| Connects fractional tube to female NPT thread at a 90° angle | |
| Connects fractional tube to female NPT thread on branch connection | |
| Connects fractional tube to female NPT thread on run connection | |
| Connects fractional tube to female NPT thread through a bulkhead | |
| Connects fractional tube to female NPT thread | |
| Connects fractional tube to female SAE/MS straight thread at 45° angle | |
| Connects fractional tube to female SAE/MS straight thread at 90° angle | |
| Connects fractional tube to female SAE/MS straight thread | |
| Connects fractional tube to male NPT thread at a 45° angle | |
| Connects fractional tube to male NPT thread at a 90° angle | |
| Connects fractional tube to male NPT thread through bulkhead | |
| Connects fractional tube to male NPT thread | |
| Connects fractional tube to male SAE flareless fitting at a 45° angle | |
| Connects fractional tube to male SAE flareless fitting at a 90° angle | |
| Connects fractional tubes & male SAE flareless fitting on branch connection | |
| Connects fractional tubes at a 45 degree angle through bulkhead | |
| Connects fractional tubes at a 45 degree angle | |
| Connects fractional tubes at a 90 degree angle through bulkhead | |
| Connects fractional tubes at a 90 degree angle | |
| Connects fractional tubes of different sizes with an enlarged hex nut | |
| Connects fractional tubes of different sizes | |
| Connects fractional tubes through a bulkhead | |
| Connects fractional tubes to male SAE flareless fitting on run connection | |
| Connects fractional tubes with an enlarged hex nut | |
| Connects fractional tubes, temp. & pressure ratings for stainless steel | |
| Connects fractional tubes | |
| Connects tube to tube socket, held together by welding | |
| Long connection for fractional tube to female straight thread at 90° | |
| Longer connection for fractional tube to female SAE/MS straight thread | |
| Used extensively in high pressure systems, can be repeatedly disassembled |
| Next >> |