SSP Fittings Corp. Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 2
Product Name Notes
Caps male NPT thread, temp. & pressure ratings for stainless steel
Connects female ISO parallel thread
Connects female ISO parallel to female NPT thread
Connects female ISO parallel to male NPT thread
Connects female NPT thread, temp. & pressure ratings for stainless steel
Connects female SAE/MS thread
Connects female SAE/MS to female NPT thread
Connects female SAE/MS to male NPT thread
Connects female SAE/MS to male NPT, temp. & pressure rating for steel
Connects female SAE/MS to male SAE/MS thread
Connects female to male NPT, temp. & pressure ratings for stainless steel
Connects fractional flared tube to male NPT pipe at a 90° angle
Connects fractional tube to pipe socket
Connects large female to small male NPT, temp & pressure rating for steel
Connects large male to small female NPT, temp & pressure rating for steel
Connects male ISO parallel to female NPT thread
Connects male NPT thread, temp. & pressure ratings for stainless steel
Connects male NPT thread, used extensively in high pressure systems
Connects male NPT with 30° taper & male NPSM to female NPT thread
Connects male NPT with 30° taper & male NPSM to female SAE/MS thread
Connects male NPT with 30° taper & male NPSM to male NPT thread
Connects male SAE/MS straight to female NPT thread
Connects male to female NPT, temp. & pressure ratings for stainless steel
Connects welded pipe, used extensively in high pressure systems
NPT tapered pipe thread, temp. & pressure ratings for stainless steel
Plugs an ISO parallel thread boss
Plugs an SAE/MS straight thread boss
Plugs NPT thread port, temp. & pressure ratings for stainless steel
Used extensively in high pressure systems, can be repeatedly disassembled

Next >>