SSP Fittings Corp. SAE 37 Tube Fitting, 45° Male Elbow J5-4ME-45

Description
Connects fractional flared tube to female NPT pipe at 45°:; angle
Description
Connects fractional flared tube to female NPT pipe at 45°:; angle

Suppliers

Company
Product
Description
Supplier Links
SAE 37 Tube Fitting, 45° Male Elbow - J5-4ME-45 - SSP Fittings Corp.
Twinsburg, OH, United States
SAE 37 Tube Fitting, 45° Male Elbow
J5-4ME-45
SAE 37 Tube Fitting, 45° Male Elbow J5-4ME-45
Connects fractional flared tube to female NPT pipe at 45°:; angle

Connects fractional flared tube to female NPT pipe at 45°:; angle

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Tube Fittings
Product Number J5-4ME-45
Product Name SAE 37 Tube Fitting, 45° Male Elbow
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT to Barbs, Fixed Position Tee - MPAT-6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in L-fitting, self-sealing - QSKL-1/2-12 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details