SSP Fittings Corp. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Allows Griplok fittings to be converted to connect to female NPT
Allows Griplok fittings to be converted to connect to male NPT
Boring allows sensor to extend beyond the end of the fitting's NPT thread
Caps are used for capping an end of a tubing run
Connects 3 pieces of fractional tubing
Connects 4 pieces of fractional tubing
Connects different size fractional tubes through a bulkhead
Connects different size fractional tubes
Connects fractional Griplok port to flared (AN) tube
Connects fractional SSP Fittings port to SAE/MS straight thread boss
Connects fractional tube to female ISO parallel thread
Connects fractional tube to female ISO tapered pipe thread at 90°
Connects fractional tube to female ISO tapered pipe thread
Connects fractional tube to female NPT thread at a 90° angle
Connects fractional tube to female NPT thread on the branch
Connects fractional tube to female NPT thread on the run connection
Connects fractional tube to female NPT thread through bulkhead
Connects fractional tube to female NPT thread with a 45° angle
Connects fractional tube to female NPT thread
Connects fractional tube to female SAE/MS straight thread
Connects fractional tube to female straight thread
Connects fractional tube to flared (AN) tube w/ bulkhead fitting
Connects fractional tube to flared (AN) tube
Connects fractional tube to fractional Griplok port
Connects fractional tube to male AN
Connects fractional tube to male NPT thread at a 90° angle
Connects fractional tube to male NPT thread on the branch connection
Connects fractional tube to male NPT thread on the run connection
Connects fractional tube to male NPT thread through a bulkhead
Connects fractional tube to male NPT thread
Connects fractional tube to SAE/MS straight thread boss at 45&176; angle
Connects fractional tube to SAE/MS straight thread boss
Connects fractional tube to SAE/MS straight thread w/ SAE on branch
Connects fractional tube to SAE/MS straight thread w/ SAE on run
Connects fractional tubes at 90 degree angle
Connects fractional tubes through a bulkhead
Connects fractional tubes
Connects fractional tubing to soft tubing or hose
Connects three different size fractional tubes
Isolates instruments and equipment from electrical current and voltages
Leak tight seal can be disassembled in otherwise permanently welded system
Plugs are used to plug an unused port of a Griplok tube fitting
Reducing tee w/ larger connection being one of those on the run connection
Reducing tee with smaller connection being that on the branch connection
Screws directly into plug/bleed port fittings on calibration units
Used to close connect two Griplok tube fitting ports of different sizes
Used to close connect two Griplok tube fitting ports
Used with Griplok fitting configuration to meet the installers requirements

<< Prev Next >>