SSP Fittings Corp. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Allows Unilok fittings to be converted to connect to female NPT
Allows Unilok fittings to be converted to connect to male NPT
Boring allows sensor to extend beyond the end of the fitting's NPT thread
Caps are used for capping an end of a tubing run
Connects 2 fractional tubes to a male Soft-Seal, SAE branch connection
Connects 2 fractional tubes to a male Soft-Seal, SAE run connection
Connects 2 fractional tubes to female NPT thread on branch, for naval use
Connects 2 fractional tubes to female NPT thread on the run, for naval use
Connects 2 fractional tubes to female SAE/MS straight thread
Connects 3 pieces of fractional tubing through a bulkhead
Connects 3 pieces of fractional tubing
Connects 4 pieces of fractional tubing
Connects different size fractional tubes
Connects female SAE/MS straight thread to tail piece
Connects female SAE/MS straight thread to threaded piece
Connects fractional port or tube socket to tail piece
Connects fractional tube or standpipe to tail piece
Connects fractional tube or standpipe to threaded piece
Connects fractional tube to female NPT at a 90° angle, for naval use
Connects fractional tube to female NPT thread at a 90 degree angle
Connects fractional tube to female NPT thread at a 90° angle
Connects fractional tube to female NPT thread for naval use
Connects fractional tube to female NPT thread on the branch
Connects fractional tube to female NPT thread on the run connection
Connects fractional tube to female NPT thread
Connects fractional tube to female SAE/MS straight thread at 45° angle
Connects fractional tube to female SAE/MS straight thread at 90° angle
Connects fractional tube to female SAE/MS straight thread through bulkhead
Connects fractional tube to female SAE/MS straight thread
Connects fractional tube to fractional Unilok port
Connects fractional tube to male NPT thread at a 90° angle
Connects fractional tube to male NPT thread on the branch connection
Connects fractional tube to male NPT thread
Connects fractional tube to male Soft-Seal, SAE at a 90° angle
Connects fractional tube to SAE/MS straight thread boss
Connects fractional tubes at 45 degree angle through bulkhead
Connects fractional tubes at 90 degree angle through bulkhead
Connects fractional tubes at 90 degree angle
Connects fractional tubes through a bulkhead
Connects fractional tubes to each other through a bulkhead
Connects fractional tubes to each other
Connects fractional tubes, temp. & pressure ratings for stainless steel
Connects larger male NPT to smaller female, temp. & pressure for steel
Connects male NPT to female NPT, temp. & pressure given for steel
Connects male SAE/MS straight thread to tail piece
Connects male SAE/MS straight thread to threaded piece
Connects male to female NPT thread, temperature & pressure for steel
Connects welded tubing to female pipe
Connects welded tubing to male pipe
For naval use connects 2 fractional tubes to SAE straight thread on the run
For naval use, connect fractional tubes
For naval use, connects 2 fractional tubes to SAE straight thread on branch
For naval use, connects 3 fractional tubes
For naval use, connects 4 fractional tubes
For naval use, connects fractional tube to female SAE/MS straight thread
For naval use, connects fractional tube to male NPT thread at 90°
For naval use, connects fractional tube to male NPT thread
For naval use, connects fractional tube to male SAE/MS straight thread
For naval use, connects fractional tube to SAE straight thread at 90°
For naval use, connects fractional tubes through a bulkhead
For naval use, connects fractional tubes through at a 90° angle
For naval use, connects fractional tubes to male NPT thread on the branch
For naval use, connects fractional tubes to male NPT thread on the run
Leak tight seal can be disassembled in otherwise permanently welded system
NPT pipe threads meet ANSI B1.20.1 & MIL-P-7105B requirements
Plugs are used to plug an unused port of a Unilok tube fitting
Plugs fractional tube
Reducing tee w/ larger connection being one of those on the run connection
Reducing tee with smaller connection being that on the branch connection
Seals fluids & gases at high pressure, connects fractional port/tube socket
Seals fluids & gases at high pressures, connects fractional tubes

<< Prev Next >>