SSP Fittings Corp. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Connects 2 flared fractional tubes to female NTP thread on run connection | |
| Connects 2 flared tubes to female SAE straight thread on branch connection | |
| Connects 2 flared tubes to female SAE straight thread on run connection | |
| Connects 2 fractional flared tubes of different sizes | |
| Connects 2 fractional flared tubes through a bulkhead | |
| Connects 2 fractional flared tubes to female NPT pipe on branch connection | |
| Connects 2 fractional flared tubes to female NPT pipe on run connection | |
| Connects 2 fractional flared tubes with a large hex nut | |
| Connects 2 fractional flared tubes | |
| Connects 3 flared fractional tubes to each other | |
| Connects 3 fractional tubes of the same size | |
| Connects 3 fractional tubes through a bulkhead | |
| Connects 3 pieces of fractional tubing | |
| Connects 4 fractional tubes of the same size | |
| Connects 4 pieces of fractional tubing | |
| Connects different size fractional tubes | |
| Connects flared fractional or metric tube to male AN/SAE 37° flared | |
| Connects flared fractional tube to female NTP thread at a 90° angle | |
| Connects flared fractional tube to female NTP thread | |
| Connects flared fractional tube to female SAE/MS straight thread | |
| Connects flared fractional tube to male NTP thread | |
| Connects flared fractional tubes to each other at a 90° angle | |
| Connects flared fractional tubes to each other | |
| Connects flared fractional tubes to female BSPP thread pipes | |
| Connects flared fractional tubes to female SAE straight thread | |
| Connects flared tube to female SAE/MS straight thread @ 90° | |
| Connects flared tube to female SAE/MS straight thread on run connection | |
| Connects flared tubes to female BSPP thread at a 90° angle | |
| Connects flared tubes to female SAE straight thread at a 45° angle | |
| Connects flared tubes to female SAE straight thread at a 90° angle | |
| Connects fractional flared tube to female BSPT pipe at 90°:; angle | |
| Connects fractional flared tube to female ISO tapered thread | |
| Connects fractional flared tube to female NPT pipe at 45°:; angle | |
| Connects fractional flared tube to female NPT pipe at 90°:; angle | |
| Connects fractional flared tube to female NPT pipe through bulkhead | |
| Connects fractional flared tube to female NPT pipe | |
| Connects fractional flared tube to male NPT pipe at a 45° angle | |
| Connects fractional flared tube to male NPT pipe at a 90° angle | |
| Connects fractional flared tube to male NPT pipe on branch connection | |
| Connects fractional flared tube to male NPT pipe on run connection | |
| Connects fractional flared tube to male NPT pipe through a bulkhead | |
| Connects fractional flared tube to male NPT pipe | |
| Connects fractional tube to female ISO tapered pipe thread at 90° | |
| Connects fractional tube to female NPT thread at a 90° angle | |
| Connects fractional tube to female NPT thread on the run connection | |
| Connects fractional tube to female NPT thread | |
| Connects fractional tube to female straight thread | |
| Connects fractional tube to fractional Griplok port | |
| Connects fractional tube to NPT pipe at 90°:; with extended branch | |
| Connects fractional tube to SAE/MS straight thread boss | |
| Connects fractional tube to SAE/MS straight thread w/ SAE on run | |
| Connects fractional tubes at 90 degree angle | |
| Connects fractional tubes at a 45° angle through a bulkhead | |
| Connects fractional tubes at a 45° angle | |
| Connects fractional tubes at a 90° angle through a bulkhead | |
| Connects fractional tubes at a 90° angle | |
| Connects fractional tubes of different size w/ large hex nut | |
| Connects fractional tubes | |
| Connects fractional tubing to male SAE 37° at 45° adding a swivel | |
| Connects fractional tubing to male SAE 37° at 90° adding a swivel | |
| Connects fractional tubing to male SAE 37° connection adding a swivel | |
| Connects fractional tubing to male SAE 37° on the branch&adds a swivel | |
| Connects fractional tubing to male SAE 37° on the run adding a swivel | |
| For connections in welded tube systems | |
| Leak tight seal can be disassembled in otherwise permanently welded system | |
| Longer connection for flared fractional tubes to female SAE straight thread | |
| Longer connection for flared tubes & female SAE straight thread at 90° | |
| Plugs are used to plug an unused port of a Griplok tube fitting | |
| Plugs female AN/SAE 37° flared swivel or fractional tube | |
| Plugs male AN/SAE 37° flare connections | |
| Reducing tee w/ larger connection being one of those on the run connection | |
| Reducing tee with smaller connection being that on the branch connection | |
| Used to close connect two Griplok tube fitting ports of different sizes | |
| Used to close connect two Griplok tube fitting ports | |
| Welded tubing to pipe weld adapter |
| << Prev | Next >> |