Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
SSP FITTINGS CORP.
JS24X -- SAE 37 TUBE FITTING, FLARED SWIVEL NUT CROSS
SSP Fittings Corp.
SAE 37 Tube Fitting, Flared Swivel Nut Cross
JS24X
Description
Connects 4 male AN/SAE 37° flared connections
SSP Fittings Corp.
Done
Description
Connects 4 male AN/SAE 37° flared connections
Suppliers
Company
Product
Description
Supplier Links
SSP Fittings Corp.
Twinsburg, OH, United States
SAE 37 Tube Fitting, Flared Swivel Nut Cross
JS24X
SAE 37 Tube Fitting, Flared Swivel Nut Cross
JS24X
Connects 4 male AN/SAE 37° flared connections
Connects 4 male AN/SAE 37° flared connections
Supplier's Site
Technical Specifications
SSP Fittings Corp.
Product Category
Tube Fittings
Product Number
JS24X
Product Name
SAE 37 Tube Fitting, Flared Swivel Nut Cross
Fitting Type
Swivel Fitting; Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
1/16-27 or 1/8-27 NPT Male Thread to 10-32 Female Thread Elbow Adapter
MPAL_Adapter
Specs
Fitting Type
Elbow Fitting; Adapter Fitting
View Details
Clippard
Push-Quick Male Elbow, 6 mm, M5
PQ-MA06M5
Specs
Fitting Type
Elbow Fitting; Pneumatic Fitting
View Details
MAIN Manufacturing Products, Inc.
SAE Split Flanges - English & Metric
62 Series
Specs
Connection Type
Flange Connection; Split Flanges
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size
13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Kuriyama of America, Inc.
Bite Type Tube Fitting
B-0404-BTTF
Specs
English Size
0.438 inch (11.11 mm)
View Details