Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
PRESSUREPARTS.COM
9803690 -- KARCHER HOSE 4500PSI 50' 22MM ENDS
PressureParts.Com
Karcher Hose 4500psi 50' 22mm ends
9803690
Description
Replaces 9162312, 9162314
PressureParts.Com
Done
Description
Replaces 9162312, 9162314
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Karcher Hose 4500psi 50' 22mm ends
9803690
Karcher Hose 4500psi 50' 22mm ends
9803690
Replaces 9162312, 9162314
Replaces 9162312, 9162314
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Industrial Hose
Product Number
9803690
Product Name
Karcher Hose 4500psi 50' 22mm ends
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Hose and Tubing
URH1-0402-BLT-050
Specs
Product Form
Hose
View Details
Petersen Products Co.
Hose, Inflation, Red, 1" X 16' With Claw Couplers
162-2100-0162
Specs
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
Jergens, Inc.
Low Pressure Air Hoses
61110
Specs
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Sames North American Corporation
Airspray Air Hoses
Specs
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details