PressureParts.Com Karcher Hose 50' 4000PSI 2640852

Description
Tired of having to move your pressure washer so often while you clean? Extend your working range with our 50 feet extension hose! Constructed of commercial grade rubber, this high pressure hose extension withstands pressure up to 4570 PSI and resists kinks. Designed to work with Karcher G-, K- and HD-series gasoline pressure washers. May we recommend an alternative option. A quality, value priced, aftermarket 50' Extension Hose. Order 116103 & coupler 331308X
Description
Tired of having to move your pressure washer so often while you clean? Extend your working range with our 50 feet extension hose! Constructed of commercial grade rubber, this high pressure hose extension withstands pressure up to 4570 PSI and resists kinks. Designed to work with Karcher G-, K- and HD-series gasoline pressure washers. May we recommend an alternative option. A quality, value priced, aftermarket 50' Extension Hose. Order 116103 & coupler 331308X

Suppliers

Company
Product
Description
Supplier Links
Karcher Hose 50' 4000PSI - 2640852 - PressureParts.Com
Omaha, NE, USA
Karcher Hose 50' 4000PSI
2640852
Karcher Hose 50' 4000PSI 2640852
Tired of having to move your pressure washer so often while you clean? Extend your working range with our 50 feet extension hose! Constructed of commercial grade rubber, this high pressure hose extension withstands pressure up to 4570 PSI and resists kinks. Designed to work with Karcher G-, K- and HD-series gasoline pressure washers. May we recommend an alternative option. A quality, value priced, aftermarket 50' Extension Hose. Order 116103 & coupler 331308X
    Tired of having to move your pressure washer so often while you clean? Extend your working range with our 50 feet extension hose! Constructed of commercial grade rubber, this high pressure hose extension withstands pressure up to 4570 PSI and resists kinks. Designed to work with Karcher G-, K- and HD-series gasoline pressure washers.
  • May we recommend an alternative option. A quality, value priced, aftermarket 50' Extension Hose. Order 116103 & coupler 331308X
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Industrial Hose
Product Number 2640852
Product Name Karcher Hose 50' 4000PSI
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Inflation, Red, 1
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details