PREMIUM S.A. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| All DC/DC converters from the CTS-240 series meet the requirements of EN50155 for electronic equipment used in rolling applications and are approved for the fire and smoke EN45545-2. This converter... | |
| he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to... | |
| Premium PSU’s CBS-10K is a single output DC/DC converter that provides a peak power of up to 10kW during 40 seconds with multiple input-output voltage combinations, which makes it the... | |
| The CRS-1000 is a reliable 1000W DC/DC converter series with a compact and robust design. It delivers 1000W at 24, 48, 72 and 110V and offers a great variety of... | |
| The new CRS-2000 is a 2000W DC/DC converter presented in a compact and robust design with multiple input-output voltage combinations, which makes it the perfect fit for a wide range... | |
| The CCS-60 series consists of DC/DC converters up to 70W specially designed for railway applications. All models comply with the EN50155 standard and are presented in Eurocard 3U format... | |
| The CRS-120 series consists of DC/DC converters up to 140W with multiple input/output combinations. Its robustness allows its use in all types of demanding industrial applications. KEY FEATURES Switching frequency:... | |
| The CRS-60 DC/DC converters offer up to 60W and adjustable output voltage. All models are compact and have been designed for all types of industrial applications. KEY FEATURES Switching... | |
| The CTS-120 DC/DC converter series offer up to 140W power and comply with the EN50155 standard, suitable for industrial and railway industry. All models have remote inhibit and alarm options... | |
| The CTS-60 series consist of up to 60W DC/DC converters of easy installation. They have been designed to comply with the 50155 railway standard and all models have remote sensing... | |
| The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules... | |
| The new CLS-120 DC/DC converter series is the perfect fit for industrial and railway applications that require operating with battery voltages between 14.4 and 154Vdc. This “all-in-one” solution is... | |
| The CRS-240 are DC/DC converters up to 280W power with multiple input-output combinations for industrial applications. They also offer up to 92% efficiency. KEY FEATURES Switching frequency: 140KHz High input-output... |