PREMIUM S.A. Railway DC/DC Converters CTS-240

Description
All DC/DC converters from the CTS-240 series meet the requirements of EN50155 for electronic equipment used in rolling applications and are approved for the fire and smoke EN45545-2. This converter series has been designed to fit in a wide variety of railway applications and track record in numerous projects over the years, offering a 5 year warranty. All models have adjustable output voltage and generate up to 280W. The CTS-240 converter series offers a wide variety of input-output combinations and allows parallel connection. These DC/DC converters are presented in Eurocard 3U format and have an optional alarm. In addition, they allow easy mounting on surface, subrack or DIN rail. They are also cooled by natural convection and with a robust design, it can fit in harsh environments being able to operate at up to -40ºC to 85ºC. The CTS-240 has an up-to-date high-efficiency circuit design that gives models up to 92% efficiency and protection against overloads, short-circuits, reverse input voltage, input under-voltage and over-currents. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved High input-output isolation Standard size Eurocard 3U Adjustable output voltage Input voltage OK LED Output voltage presence LED Remote inhibit Option: remote sensing or alarm Efficiency up to 92% At Premium we offer the possibility to modify the CTS-240 DC/DC converter to each project needs to make it the best solution for each application. Flexibility and customization is our standard, so don´t hesitate to contact us to tell us about your project.
Datasheet
Description
All DC/DC converters from the CTS-240 series meet the requirements of EN50155 for electronic equipment used in rolling applications and are approved for the fire and smoke EN45545-2. This converter series has been designed to fit in a wide variety of railway applications and track record in numerous projects over the years, offering a 5 year warranty. All models have adjustable output voltage and generate up to 280W. The CTS-240 converter series offers a wide variety of input-output combinations and allows parallel connection. These DC/DC converters are presented in Eurocard 3U format and have an optional alarm. In addition, they allow easy mounting on surface, subrack or DIN rail. They are also cooled by natural convection and with a robust design, it can fit in harsh environments being able to operate at up to -40ºC to 85ºC. The CTS-240 has an up-to-date high-efficiency circuit design that gives models up to 92% efficiency and protection against overloads, short-circuits, reverse input voltage, input under-voltage and over-currents. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved High input-output isolation Standard size Eurocard 3U Adjustable output voltage Input voltage OK LED Output voltage presence LED Remote inhibit Option: remote sensing or alarm Efficiency up to 92% At Premium we offer the possibility to modify the CTS-240 DC/DC converter to each project needs to make it the best solution for each application. Flexibility and customization is our standard, so don´t hesitate to contact us to tell us about your project.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Railway DC/DC Converters - CTS-240 - PREMIUM S.A.
Barcelona, Spain
Railway DC/DC Converters
CTS-240
Railway DC/DC Converters CTS-240
All DC/DC converters from the CTS-240 series meet the requirements of EN50155 for electronic equipment used in rolling applications and are approved for the fire and smoke EN45545-2. This converter series has been designed to fit in a wide variety of railway applications and track record in numerous projects over the years, offering a 5 year warranty. All models have adjustable output voltage and generate up to 280W. The CTS-240 converter series offers a wide variety of input-output combinations and allows parallel connection. These DC/DC converters are presented in Eurocard 3U format and have an optional alarm. In addition, they allow easy mounting on surface, subrack or DIN rail. They are also cooled by natural convection and with a robust design, it can fit in harsh environments being able to operate at up to -40ºC to 85ºC. The CTS-240 has an up-to-date high-efficiency circuit design that gives models up to 92% efficiency and protection against overloads, short-circuits, reverse input voltage, input under-voltage and over-currents. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved High input-output isolation Standard size Eurocard 3U Adjustable output voltage Input voltage OK LED Output voltage presence LED Remote inhibit Option: remote sensing or alarm Efficiency up to 92% At Premium we offer the possibility to modify the CTS-240 DC/DC converter to each project needs to make it the best solution for each application. Flexibility and customization is our standard, so don´t hesitate to contact us to tell us about your project.

All DC/DC converters from the CTS-240 series meet the requirements of EN50155 for electronic equipment used in rolling applications and are approved for the fire and smoke EN45545-2. This converter series has been designed to fit in a wide variety of railway applications and track record in numerous projects over the years, offering a 5 year warranty.

All models have adjustable output voltage and generate up to 280W. The CTS-240 converter series offers a wide variety of input-output combinations and allows parallel connection. These DC/DC converters are presented in Eurocard 3U format and have an optional alarm. In addition, they allow easy mounting on surface, subrack or DIN rail. They are also cooled by natural convection and with a robust design, it can fit in harsh environments being able to operate at up to -40ºC to 85ºC.

The CTS-240 has an up-to-date high-efficiency circuit design that gives models up to 92% efficiency and protection against overloads, short-circuits, reverse input voltage, input under-voltage and over-currents.

KEY FEATURES

Designed according to EN50155
Fire and smoke: EN45545-2 approved
High input-output isolation
Standard size Eurocard 3U
Adjustable output voltage
Input voltage OK LED
Output voltage presence LED
Remote inhibit
Option: remote sensing or alarm
Efficiency up to 92%

At Premium we offer the possibility to modify the CTS-240 DC/DC converter to each project needs to make it the best solution for each application. Flexibility and customization is our standard, so don´t hesitate to contact us to tell us about your project.

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CTS-240
Product Name Railway DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 24.0 to 220.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-30 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 30.0 volts
DC Output Voltage 2.0 to 26.0 volts
View Details
DC-DC Converters - DPX40-12T0512 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1
View Details
3 suppliers
300, 350, 450W Isolated PCB mount DC-DC converters - PAH300S-24-12 - TDK-Lambda Europe GmbH
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts
DC Output Current 25 amps
View Details
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812 - TDA38812 - Infineon Technologies AG
Specs
DC Input Voltage 2.7 to 16.0 volts
DC Output Voltage 0.6 to 5.5 volts
DC Output Current 12 amps
View Details