PREMIUM S.A. 1960W DC/DC Converters CKR-2000

Description
The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules of 240W or 280W installed in a subrack of 19′. It can be configured according to needs of outputs, power and level of redundancy. KEY FEATURES Modules series CRS-240 / CTS-240 Module hot swap Input and/or output redundancy Oring by diodes High input-output isolation Module Input voltage OK LED Module output voltage presence LED Module output voltage test point Output failure alarm by relay contacts Railway version EN50155
Datasheet
Description
The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules of 240W or 280W installed in a subrack of 19′. It can be configured according to needs of outputs, power and level of redundancy. KEY FEATURES Modules series CRS-240 / CTS-240 Module hot swap Input and/or output redundancy Oring by diodes High input-output isolation Module Input voltage OK LED Module output voltage presence LED Module output voltage test point Output failure alarm by relay contacts Railway version EN50155
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1960W DC/DC Converters - CKR-2000 - PREMIUM S.A.
Barcelona, Spain
1960W DC/DC Converters
CKR-2000
1960W DC/DC Converters CKR-2000
The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules of 240W or 280W installed in a subrack of 19′. It can be configured according to needs of outputs, power and level of redundancy. KEY FEATURES Modules series CRS-240 / CTS-240 Module hot swap Input and/or output redundancy Oring by diodes High input-output isolation Module Input voltage OK LED Module output voltage presence LED Module output voltage test point Output failure alarm by relay contacts Railway version EN50155

The CKR-2000 series is designed for applications where a high degree of reliability is required. It consists of modular DC/DC converters that allow a set of up to 8 modules of 240W or 280W installed in a subrack of 19″. It can be configured according to needs of outputs, power and level of redundancy.

KEY FEATURES

Modules series CRS-240 / CTS-240
Module hot swap
Input and/or output redundancy
Oring by diodes
High input-output isolation
Module Input voltage OK LED
Module output voltage presence LED
Module output voltage test point
Output failure alarm by relay contacts
Railway version EN50155

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CKR-2000
Product Name 1960W DC/DC Converters
Form Factor Rack Mount
Features Hot Swappable
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 48.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply For Encoders and Controllers -  - Sensata Technologies
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Frequency 45 to 65 Hz
DC Output Voltage 5.0 to 24.0 volts
View Details
DC-DC Converters - CC6-0312DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpu72s-12v-28357 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Input Voltage 127.0 volts
DC Input Current 1.5 amps
View Details
Dc/dc Conv, 0.6V To 7.5V, 25A, 125Deg C Rohs Compliant Infineon - 25AK3424 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
View Details