PREMIUM S.A. Railway DC/DC Converters CCS-60

Description
The CCS-60 series consists of DC/DC converters up to 70W specially designed for railway applications. All models comply with the EN50155 standard and are presented in Eurocard 3U format in addition to having remote inhibition. Key Features Railway features according to EN50155 Hold up time 10ms Remote inhibit High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Efficiency up to 88%
Datasheet
Description
The CCS-60 series consists of DC/DC converters up to 70W specially designed for railway applications. All models comply with the EN50155 standard and are presented in Eurocard 3U format in addition to having remote inhibition. Key Features Railway features according to EN50155 Hold up time 10ms Remote inhibit High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Efficiency up to 88%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Railway DC/DC Converters - CCS-60 - PREMIUM S.A.
Barcelona, Spain
Railway DC/DC Converters
CCS-60
Railway DC/DC Converters CCS-60
The CCS-60 series consists of DC/DC converters up to 70W specially designed for railway applications. All models comply with the EN50155 standard and are presented in Eurocard 3U format in addition to having remote inhibition. Key Features Railway features according to EN50155 Hold up time 10ms Remote inhibit High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Efficiency up to 88%

The CCS-60 series consists of DC/DC converters up to 70W specially designed for railway applications. All models comply with the EN50155 standard and are presented in Eurocard 3U format in addition to having remote inhibition.

Key Features

  • Railway features according to EN50155
  • Hold up time 10ms
  • Remote inhibit
  • High input-output isolation
  • Standard size Eurocard 3U
  • Adjustable output voltage
  • Remote sensing
  • Input voltage OK LED
  • Output voltage presence LED
  • Efficiency up to 88%
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CCS-60
Product Name Railway DC/DC Converters
Form Factor Circuit Board Assembly
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 12.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-rps120s-48v-28354 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Input Voltage 127.0 volts
DC Input Current 1.5 amps
View Details
DC-DC Converters - CC1R5-2412SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
3 suppliers
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Applications Train, Mobile
Regulatory Compliance RoHS, EN61010-1, EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
View Details