The CRS-1000 is a reliable 1000W DC/DC converter series with a compact and robust design. It delivers 1000W at 24, 48, 72 and 110V and offers a great variety of input-ouput combinations. This converter series also allows for parallel connection. In addition, it offers options such as ORing FET, hold up time of 10ms, active protection against input reverse polarity, active inrush current limiter, and different cooling options (fan, fan redundancy, convection and conduction cooling).
The CRS-1000 has been designed with mounting brackets to be installed on a chassis and exhibits a closed anodized aluminum housing. Models in this series offer up to 94% efficiency at full load depending on input/output.
| PREMIUM S.A. | |
|---|---|
| Product Category | DC-DC Converters |
| Product Number | CRS-1000 |
| Product Name | Industrial and Railway DC/DC Converters |
| Form Factor | Rack Mount |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| DC Input Voltage | 24.0 to 110.0 volts |