PREMIUM S.A. Industrial DC/DC Converters CRS-60

Description
The CRS-60 DC/DC converters offer up to 60W and adjustable output voltage. All models are compact and have been designed for all types of industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output voltage presence LED Efficiency up to 85%
Datasheet
Description
The CRS-60 DC/DC converters offer up to 60W and adjustable output voltage. All models are compact and have been designed for all types of industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output voltage presence LED Efficiency up to 85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial DC/DC Converters - CRS-60 - PREMIUM S.A.
Barcelona, Spain
Industrial DC/DC Converters
CRS-60
Industrial DC/DC Converters CRS-60
The CRS-60 DC/DC converters offer up to 60W and adjustable output voltage. All models are compact and have been designed for all types of industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output voltage presence LED Efficiency up to 85%

The CRS-60 DC/DC converters offer up to 60W and adjustable output voltage. All models are compact and have been designed for all types of industrial applications.

KEY FEATURES

Switching frequency: 140KHz
High input-output isolation
Adjustable output voltage
Remote sensing
Output voltage presence LED
Efficiency up to 85%

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CRS-60
Product Name Industrial DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 12.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / DIN Rail - tps130-dr12pro-21967 - TPS Elektronik GmbH
Specs
Form Factor DIN Rail
DC Input Voltage 120.0 volts
Number of Outputs 2 #
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, EN62368-1, EN50155, EN50121-3-2, IEC 61373 Cat 1 A&B
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 43.0 to 154.0 volts
View Details
DC-DC Converters - CCG3-24-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 24.0 volts
View Details