PREMIUM S.A. Industrial DC/DC Converters CRS-120

Description
The CRS-120 series consists of DC/DC converters up to 140W with multiple input/output combinations. Its robustness allows its use in all types of demanding industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Remote inhibit Efficiency up to 89%
Datasheet
Description
The CRS-120 series consists of DC/DC converters up to 140W with multiple input/output combinations. Its robustness allows its use in all types of demanding industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Remote inhibit Efficiency up to 89%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial DC/DC Converters - CRS-120 - PREMIUM S.A.
Barcelona, Spain
Industrial DC/DC Converters
CRS-120
Industrial DC/DC Converters CRS-120
The CRS-120 series consists of DC/DC converters up to 140W with multiple input/output combinations. Its robustness allows its use in all types of demanding industrial applications. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Remote inhibit Efficiency up to 89%

The CRS-120 series consists of DC/DC converters up to 140W with multiple input/output combinations. Its robustness allows its use in all types of demanding industrial applications.

KEY FEATURES

  • Switching frequency: 140KHz
  • High input-output isolation
  • Standard size Eurocard 3U
  • Adjustable output voltage
  • Remote sensing
  • Input voltage OK LED
  • Output voltage presence LED
  • Remote inhibit
  • Efficiency up to 89%
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CRS-120
Product Name Industrial DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 12.0 to 220.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Power - 007-1AB10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Input Voltage 24.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S - TDK-Lambda Europe GmbH
Specs
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
DC Output Current 7 amps
View Details