PREMIUM S.A. Industrial and Railway DC/DC Converters CRS-500

Description
he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to comply with the EN50155 standard. The CRS-500 are single output (24V, 48V and 110V) converters of 500W with a wide input voltage range (14,4-144V) and efficiency of up to 92%. All models are designed to work in temperatures of up to 70ºC and refrigeration is carried out through natural convection. This series has other options available, such as ORing FET for redundant operation.
Datasheet
Description
he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to comply with the EN50155 standard. The CRS-500 are single output (24V, 48V and 110V) converters of 500W with a wide input voltage range (14,4-144V) and efficiency of up to 92%. All models are designed to work in temperatures of up to 70ºC and refrigeration is carried out through natural convection. This series has other options available, such as ORing FET for redundant operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial and Railway DC/DC Converters - CRS-500 - PREMIUM S.A.
Barcelona, Spain
Industrial and Railway DC/DC Converters
CRS-500
Industrial and Railway DC/DC Converters CRS-500
he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to comply with the EN50155 standard. The CRS-500 are single output (24V, 48V and 110V) converters of 500W with a wide input voltage range (14,4-144V) and efficiency of up to 92%. All models are designed to work in temperatures of up to 70ºC and refrigeration is carried out through natural convection. This series has other options available, such as ORing FET for redundant operation.

he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to comply with the EN50155 standard.

The CRS-500 are single output (24V, 48V and 110V) converters of 500W with a wide input voltage range (14,4-144V) and efficiency of up to 92%. All models are designed to work in temperatures of up to 70ºC and refrigeration is carried out through natural convection. This series has other options available, such as ORing FET for redundant operation.

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CRS-500
Product Name Industrial and Railway DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 24.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP21
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 24.0 volts
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
View Details
Power Supply / Open Frame/Enclosed - tps-gsh180s-19v-28323 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Input Voltage 120.0 volts
DC Input Current 1 amps
View Details