PREMIUM S.A. Railway DC/DC Converters CTS-60

Description
The CTS-60 series consist of up to 60W DC/DC converters of easy installation. They have been designed to comply with the 50155 railway standard and all models have remote sensing and operate in environments up to 70ºC. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output voltage presence LED Efficiency up to 85%
Datasheet
Description
The CTS-60 series consist of up to 60W DC/DC converters of easy installation. They have been designed to comply with the 50155 railway standard and all models have remote sensing and operate in environments up to 70ºC. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output voltage presence LED Efficiency up to 85%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Railway DC/DC Converters - CTS-60 - PREMIUM S.A.
Barcelona, Spain
Railway DC/DC Converters
CTS-60
Railway DC/DC Converters CTS-60
The CTS-60 series consist of up to 60W DC/DC converters of easy installation. They have been designed to comply with the 50155 railway standard and all models have remote sensing and operate in environments up to 70ºC. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved Switching frequency: 140KHz High input-output isolation Adjustable output voltage Remote sensing Output voltage presence LED Efficiency up to 85%

The CTS-60 series consist of up to 60W DC/DC converters of easy installation. They have been designed to comply with the 50155 railway standard and all models have remote sensing and operate in environments up to 70ºC.

KEY FEATURES

Designed according to EN50155
Fire and smoke: EN45545-2 approved
Switching frequency: 140KHz
High input-output isolation
Adjustable output voltage
Remote sensing
Output voltage presence LED
Efficiency up to 85%

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CTS-60
Product Name Railway DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 24.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
4 suppliers
Aerospace & Defense Products - AFL27015D - Micross Components, Inc.
Specs
Applications Aerospace & Defense Products
DC Input Voltage 160.0 to 400.0 volts
Number of Outputs 2 #
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 9.0 to 36.0 volts
DC Output Voltage 24.0 volts
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-12 - Triad Magnetics
Specs
Regulatory Compliance UL 60950 (UL File No: E204980)
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 120.0 to 370.0 volts
View Details
3 suppliers