PREMIUM S.A. Datasheets for DC-AC Inverters

DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more

Product Name Notes
The ODS-1500 is a series of single-phase sinusoidal DC/AC inverters that offer up to 1500W of active power with adjustable output voltage and frequency and input voltage range from 12Vdc...
The ODS-3000 is a single-phase sinewave 120Vac or 230Vac DC/AC inverter series that delivers up to 4000VA. Input and output signals are galvanic isolated and the output voltage can be...
The ODX-1300 are three phase sinusoidal DC/AC inverters that offer 1300VA with multiple input-output combinations. All models have been designed to feed industrial equipment and are suitable for motor control...
The ODX-3000 is a three phase 3000VA DC/AC inverter available both for a wide range of industrial and railway applications (under 50155 standard). It offers true sine wave output voltage,...
A High power Railway & Industrial 260VA DC/AC Inverter, the OCS-260 series is composed of sinusoidal inverters of up to 260VA apparent power and is presented in a very compact...
At Premium, we are constantly searching for technologies that bring new performance to each of our devices. The ODX-6000 industrial and railway inverters use silicon carbide (SiC), a technology that...
The OPS-260 inverter arrives to offer maximum performance with a high degree of protection (IP66). Safe and reliable, the new model complies with the IP66 normative protection in order to...
The ODS-750 is a sine wave, single-phase DC/AC inverter. The series offers 450W-750W power and is available with 120Vac or 230Vac output and a wide range of input voltages...
The ODX-4500 three-phase sinusoidal DC/AC inverters series offers up to 4500VA. It has a soft start and is programmable via RS232. These inverters are ready to work under harsh...