PREMIUM S.A. Railway DC/DC Converters CBS-10K

Description
Premium PSU’s CBS-10K is a single output DC/DC converter that provides a peak power of up to 10kW during 40 seconds with multiple input-output voltage combinations, which makes it the perfect fit for a wide range of applications that require high power conversion in a compact and light design. With a 6kW power average, this converter series allows for parallel connection, which escalates the power provided. All models offer 500Vdc output and can be variated up to 700Vdc under request and have been developed with SiC Technology, which gives them a high power density. The CBS-10K has been designed according to rolling stock standards and is the perfect fit to start up the diesel engine in hybrid diesel-electric trains. It will allow train manoeuvre at low speed when catenary power is not available, supplying the rectifier to operate as an inverter when starting the engine. The unit allows: Up to 10kW during 40s 6kW average 500Vdc output (up to 700V under request) High input-output isolation (5000 Vrms) O-ring output diode up to 2000V 24Vdc, 48Vdc, 72Vdc, 110Vdc input voltage models Parallelizable Remote control via RS232 Optional CAN BUS High power density Alarm by isolated relay contacts Up to 95% efficiency 200.000 h MTBF (according to IEC61709, SN29500 @40°C)
Datasheet
Description
Premium PSU’s CBS-10K is a single output DC/DC converter that provides a peak power of up to 10kW during 40 seconds with multiple input-output voltage combinations, which makes it the perfect fit for a wide range of applications that require high power conversion in a compact and light design. With a 6kW power average, this converter series allows for parallel connection, which escalates the power provided. All models offer 500Vdc output and can be variated up to 700Vdc under request and have been developed with SiC Technology, which gives them a high power density. The CBS-10K has been designed according to rolling stock standards and is the perfect fit to start up the diesel engine in hybrid diesel-electric trains. It will allow train manoeuvre at low speed when catenary power is not available, supplying the rectifier to operate as an inverter when starting the engine. The unit allows: Up to 10kW during 40s 6kW average 500Vdc output (up to 700V under request) High input-output isolation (5000 Vrms) O-ring output diode up to 2000V 24Vdc, 48Vdc, 72Vdc, 110Vdc input voltage models Parallelizable Remote control via RS232 Optional CAN BUS High power density Alarm by isolated relay contacts Up to 95% efficiency 200.000 h MTBF (according to IEC61709, SN29500 @40°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Railway DC/DC Converters - CBS-10K - PREMIUM S.A.
Barcelona, Spain
Railway DC/DC Converters
CBS-10K
Railway DC/DC Converters CBS-10K
Premium PSU’s CBS-10K is a single output DC/DC converter that provides a peak power of up to 10kW during 40 seconds with multiple input-output voltage combinations, which makes it the perfect fit for a wide range of applications that require high power conversion in a compact and light design. With a 6kW power average, this converter series allows for parallel connection, which escalates the power provided. All models offer 500Vdc output and can be variated up to 700Vdc under request and have been developed with SiC Technology, which gives them a high power density. The CBS-10K has been designed according to rolling stock standards and is the perfect fit to start up the diesel engine in hybrid diesel-electric trains. It will allow train manoeuvre at low speed when catenary power is not available, supplying the rectifier to operate as an inverter when starting the engine. The unit allows: Up to 10kW during 40s 6kW average 500Vdc output (up to 700V under request) High input-output isolation (5000 Vrms) O-ring output diode up to 2000V 24Vdc, 48Vdc, 72Vdc, 110Vdc input voltage models Parallelizable Remote control via RS232 Optional CAN BUS High power density Alarm by isolated relay contacts Up to 95% efficiency 200.000 h MTBF (according to IEC61709, SN29500 @40°C)

Premium PSU’s CBS-10K is a single output DC/DC converter that provides a peak power of up to 10kW during 40 seconds with multiple input-output voltage combinations, which makes it the perfect fit for a wide range of applications that require high power conversion in a compact and light design.

With a 6kW power average, this converter series allows for parallel connection, which escalates the power provided. All models offer 500Vdc output and can be variated up to 700Vdc under request and have been developed with SiC Technology, which gives them a high power density.

The CBS-10K has been designed according to rolling stock standards and is the perfect fit to start up the diesel engine in hybrid diesel-electric trains. It will allow train manoeuvre at low speed when catenary power is not available, supplying the rectifier to operate as an inverter when starting the engine.

The unit allows:

  • Up to 10kW during 40s
  • 6kW average
  • 500Vdc output (up to 700V under request)
  • High input-output isolation (5000 Vrms)
  • O-ring output diode up to 2000V
  • 24Vdc, 48Vdc, 72Vdc, 110Vdc input voltage models
  • Parallelizable
  • Remote control via RS232
  • Optional CAN BUS
  • High power density
  • Alarm by isolated relay contacts
  • Up to 95% efficiency
  • 200.000 h MTBF (according to IEC61709, SN29500 @40°C)
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CBS-10K
Product Name Railway DC/DC Converters
Features Adjustable Voltage; Up to 10 kW during 40 s
Operating Temperature -25 to 85 C (-13 to 185 F)
DC Input Voltage 24.0 to 110.0 volts
Number of Outputs 1 #
DC Output Voltage 500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - DPX40-24T0512 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1
View Details
3 suppliers
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-28 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 28.0 volts
DC Output Voltage 2.0 to 24.0 volts
View Details
Power Supply / Open Frame/Enclosed - tps-gsh180s-48v-28327 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Input Voltage 120.0 volts
DC Input Current 1 amps
View Details