PREMIUM S.A. Railway DC/DC Converters CTS-120

Description
The CTS-120 DC/DC converter series offer up to 140W power and comply with the EN50155 standard, suitable for industrial and railway industry. All models have remote inhibit and alarm options available. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved High input-output isolation Standard size Eurocard 3U Adjustable output voltage Input voltage OK LED Output voltage presence LED Remote inhibit Option: remote sensing or alarm Efficiency up to 89%
Datasheet
Description
The CTS-120 DC/DC converter series offer up to 140W power and comply with the EN50155 standard, suitable for industrial and railway industry. All models have remote inhibit and alarm options available. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved High input-output isolation Standard size Eurocard 3U Adjustable output voltage Input voltage OK LED Output voltage presence LED Remote inhibit Option: remote sensing or alarm Efficiency up to 89%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Railway DC/DC Converters - CTS-120 - PREMIUM S.A.
Barcelona, Spain
Railway DC/DC Converters
CTS-120
Railway DC/DC Converters CTS-120
The CTS-120 DC/DC converter series offer up to 140W power and comply with the EN50155 standard, suitable for industrial and railway industry. All models have remote inhibit and alarm options available. KEY FEATURES Designed according to EN50155 Fire and smoke: EN45545-2 approved High input-output isolation Standard size Eurocard 3U Adjustable output voltage Input voltage OK LED Output voltage presence LED Remote inhibit Option: remote sensing or alarm Efficiency up to 89%

The CTS-120 DC/DC converter series offer up to 140W power and comply with the EN50155 standard, suitable for industrial and railway industry. All models have remote inhibit and alarm options available.

KEY FEATURES

Designed according to EN50155
Fire and smoke: EN45545-2 approved
High input-output isolation
Standard size Eurocard 3U
Adjustable output voltage
Input voltage OK LED
Output voltage presence LED
Remote inhibit
Option: remote sensing or alarm
Efficiency up to 89%

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CTS-120
Product Name Railway DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 24.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Applications Train, Mobile
Regulatory Compliance RoHS, EN62368-1, EN50155, EN50121-3-2, RIA12, EN50121-3-2, IEC 61373 Cat 1 A&B
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Modules / ACDC Bidirectional - hpm1290-tps-bm63053ktit-29873 - TPS Elektronik GmbH
Specs
DC Input Voltage 630.0 volts
DC Input Current 84.2 amps
DC Input Power 53000 watts
View Details
Power - DC-DC Converters - Integrated Smart Power Stages - TLF12505 - TLF12505 - Infineon Technologies AG
Specs
DC Input Voltage 4.2 to 20.0 volts
DC Output Voltage 0.2 to 5.5 volts
DC Output Current 90 amps
View Details