PREMIUM S.A. Industrial DC/DC Converters CRS-240

Description
The CRS-240 are DC/DC converters up to 280W power with multiple input-output combinations for industrial applications. They also offer up to 92% efficiency. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Remote inhibit Efficiency up to 92%
Datasheet
Description
The CRS-240 are DC/DC converters up to 280W power with multiple input-output combinations for industrial applications. They also offer up to 92% efficiency. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Remote inhibit Efficiency up to 92%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial DC/DC Converters - CRS-240 - PREMIUM S.A.
Barcelona, Spain
Industrial DC/DC Converters
CRS-240
Industrial DC/DC Converters CRS-240
The CRS-240 are DC/DC converters up to 280W power with multiple input-output combinations for industrial applications. They also offer up to 92% efficiency. KEY FEATURES Switching frequency: 140KHz High input-output isolation Standard size Eurocard 3U Adjustable output voltage Remote sensing Input voltage OK LED Output voltage presence LED Remote inhibit Efficiency up to 92%

The CRS-240 are DC/DC converters up to 280W power with multiple input-output combinations for industrial applications. They also offer up to 92% efficiency.

KEY FEATURES

Switching frequency: 140KHz
High input-output isolation
Standard size Eurocard 3U
Adjustable output voltage
Remote sensing
Input voltage OK LED
Output voltage presence LED
Remote inhibit
Efficiency up to 92%

Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CRS-240
Product Name Industrial DC/DC Converters
Form Factor DIN Rail
Features Adjustable Voltage
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Input Voltage 12.0 to 220.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-12 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 12.0 volts
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
DC Output Current 7 amps
View Details
DC-DC Converters - DPX30-24WD15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Regulatory Compliance IEC60950-1 EN60950-1 UL60950-1
View Details
4 suppliers
PCBs -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications PCBs
View Details