PREMIUM S.A. 120 Wide input range DC/DC converters CLS-120

Description
The new CLS-120 DC/DC converter series is the perfect fit for industrial and railway applications that require operating with battery voltages between 14.4 and 154Vdc. This “all-in-one” solution is an ideal option to make the purchasing and stocking management process easier. MAIN FEATURES High input-output isolation Wide input voltage range: 14,4…154Vin Output voltage: 12V, 24V, and 48V Available options: embedded Oring & remote sensing Operating temperature up to 85ºC (OT6 with derating) Designed according to EN50155 (Class S2: holp-up time 10ms) EN45545-2 approved Fanless – convection cooled Conformal coating Easy install: wall mount, DIN rail, rack mount
Datasheet
Description
The new CLS-120 DC/DC converter series is the perfect fit for industrial and railway applications that require operating with battery voltages between 14.4 and 154Vdc. This “all-in-one” solution is an ideal option to make the purchasing and stocking management process easier. MAIN FEATURES High input-output isolation Wide input voltage range: 14,4…154Vin Output voltage: 12V, 24V, and 48V Available options: embedded Oring & remote sensing Operating temperature up to 85ºC (OT6 with derating) Designed according to EN50155 (Class S2: holp-up time 10ms) EN45545-2 approved Fanless – convection cooled Conformal coating Easy install: wall mount, DIN rail, rack mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
120 Wide input range DC/DC converters - CLS-120 - PREMIUM S.A.
Barcelona, Spain
120 Wide input range DC/DC converters
CLS-120
120 Wide input range DC/DC converters CLS-120
The new CLS-120 DC/DC converter series is the perfect fit for industrial and railway applications that require operating with battery voltages between 14.4 and 154Vdc. This “all-in-one” solution is an ideal option to make the purchasing and stocking management process easier. MAIN FEATURES High input-output isolation Wide input voltage range: 14,4…154Vin Output voltage: 12V, 24V, and 48V Available options: embedded Oring & remote sensing Operating temperature up to 85ºC (OT6 with derating) Designed according to EN50155 (Class S2: holp-up time 10ms) EN45545-2 approved Fanless – convection cooled Conformal coating Easy install: wall mount, DIN rail, rack mount

The new CLS-120 DC/DC converter series is the perfect fit for industrial and railway applications that require operating with battery voltages between 14.4 and 154Vdc. This “all-in-one” solution is an ideal option to make the purchasing and stocking management process easier.

MAIN FEATURES

  • High input-output isolation
  • Wide input voltage range: 14,4…154Vin
  • Output voltage: 12V, 24V, and 48V
  • Available options: embedded Oring & remote sensing
  • Operating temperature up to 85ºC (OT6 with derating)
  • Designed according to EN50155 (Class S2: holp-up time 10ms)
  • EN45545-2 approved
  • Fanless – convection cooled
  • Conformal coating
  • Easy install: wall mount, DIN rail, rack mount
Supplier's Site Datasheet

Technical Specifications

  PREMIUM S.A.
Product Category DC-DC Converters
Product Number CLS-120
Product Name 120 Wide input range DC/DC converters
Form Factor DIN Rail (optional feature); Rack Mount (optional feature)
Features Adjustable Voltage
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 14.0 to 154.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Open Frame/Enclosed - tps-mpu72s-24v-28358 - TPS Elektronik GmbH
Specs
Form Factor Open Frame
DC Input Voltage 127.0 volts
DC Input Current 1.5 amps
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, EN62368-1 and Related Standards, Min. EN 55022 Class A with Margins, IEC 61373 Cat 1 A&B
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input Voltage 21.0 to 150.0 volts
View Details
DC-DC Converters - CC15-2415SRP-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
2 suppliers