PREMIUM S.A. Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| "The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger´s batteries even if there is an AC mains cutdown. This UPS (uninterruptible power supply) series... | |
| Premium Power Supplies´ ECS-100 are robust UPS (uninterruptible power systems) that offer up to 100W. Its mounting is simple in all options: surface, DIN rail and rack. In addition, all... | |
| Premium Power Supplies´ EDT-150 are 150W DC UPS for 12V batteries and offer outputs of 12V and 48V. They are specially designed for applications in the 4.0 industry, Internet of... | |
| Premium Power Supplies´ EPS-120 are 120W and 48V DC UPS with remote monitoring and control. They are specially designed for applications for 4.0 Industry, the Internet of Things and smart... | |
| Premium Power Supplies´ UPS series (uninterruptible power supply systems) ECS-200 offer up to 230W of power and have the possibility of battery disconnection by low battery. Its assembly is simple... | |
| Premium Power Supplies´ UPS series EPS-200 offer 200W and 48V and allow monitoring and remote control. They are specially designed for applications for 4.0 Industry, IoT and smart grids. KEY... |